Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .091in, 1.4 – 2.31mm |
Overall Length | 22.3mm, .878in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 4500 |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
PL 250 REC TERMINAL 20-17 AWG PBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 927852-2 | Internal Number: 927852-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 17-20AWG RCP Strip | Avnet Abacus |
Pl 250 Rec Terminal 20-17 Awg Pbr |Amp Te Connectivity 927852-2 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.03mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 927852-2?
Additional datasheets, footprints and schematics for 927852-2 are listed on our Part Details page. You can also find images and similar parts to 927852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927852-2 fall under?
The 927852-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927852-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927852-2 have stock available?
Authorised distributors including TE Store, Avnet Abacus, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 927852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927852-2 often in real-time on the comparison pages.
What if I can't find stock of 927852-2?
You can fill out our help required form which you can use to request a quote for 927852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.