Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 10A |
---|---|
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Wire Size | .5 – 1mm² |
Wire Size Search | 18AWG, 1mm², .6mm², .5mm², 17AWG, 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Junior-Timer Kont |Amp Te Connectivity 927845-4 | Newark Electronics |
JPT SL REC 2.8 CONTACT SRC AG | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUNIOR-TIMER KONT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927845-4?
Additional datasheets, footprints and schematics for 927845-4 are listed on our Part Details page. You can also find images and similar parts to 927845-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927845-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927845-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927845-4 fall under?
The 927845-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927845-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927845-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 927845-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927845-4 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 927845-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927845-4 often in real-time on the comparison pages.
What if I can't find stock of 927845-4?
You can fill out our help required form which you can use to request a quote for 927845-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.