927844-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 927844-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 927844-2
Series Information for 927844-2 - TE Connectivity
  • Status: Active
  • Product Code: 1363
  • Global Product Line: 237
  • GPL Description: Appliances

Description

MNL SOCKET 3,5 MM

Specifications

Contact Diameter:
.14in, 3.56mm
Contact Termination Area Plating Material:
Pre-Tin
Contact Base Material:
Phosphor Bronze
Contact Classification:
Power
Contact Current Rating (Max):
28A
Contact Mating Area Plating Material:
Pre-Tin
Contact Type:
Socket
Accepts Wire Insulation Diameter Range:
1.4 – 2.3mm, .055 – .09in, .055 – .09in, 1.4 – 2.3mm
Overall Length:
20mm, .787in
Wire Size:
.5 – .1mm², 20 – 17AWG
Operating Voltage:
250VAC
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power
Packaging Method:
Box
Packaging Quantity:
2500
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 794699-1, 1-350344-0, 1-350346-0, 1-480510-0, 1-480585-0, 1-480672-0, 1-480672-4, 1-480672-9, 880124, 925451-1, 539669-2, 539764-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
MNL SOCKET 3,5 MM
Avnet Europe
MNL SOCKET 3,5 MM