Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0927843-2 |
Prices starting from US$0.14
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Overall Length | .787in, 20mm |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Wire Size | .52 – 1.04mm², 20 – 17AWG |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.140 SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 927843-2 | Internal Number: 927843-2 | Alias Number: 0-0927843-2 | TE Connectivity | TE Store |
Pin & Socket Connectors Mnl Pin 3 |Amp Te Connectivity 927843-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact male 0.5-1.0mm2 Mate-n-Lok | TE Connectivity 927843-2 | RS Americas |
MNL PIN 3,5MM | Boersig |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 927843-2?
Additional datasheets, footprints and schematics for 927843-2 are listed on our Part Details page. You can also find images and similar parts to 927843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927843-2 fall under?
The 927843-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 927843-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927843-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 927843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927843-2 often in real-time on the comparison pages.
What if I can't find stock of 927843-2?
You can fill out our help required form which you can use to request a quote for 927843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.