Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², 22AWG, 23AWG, .3mm², .4mm², .25mm², 21AWG, 20AWG, .2mm², .22mm², .5mm² |
Wire Insulation Diameter | .045 – .063in, 1.1 – 1.6mm |
Wire Size | .2 – .5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SPT REC 6.3 Contact SRC Sn Terminal Type: Receptacle Mating Tab Width: 6.3 mm Mating Tab Width: .25 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .25" .8 mm | Timer & Receptacle And Tab | Part Number: 927840-2 | Internal Number: 927840-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
STD POWER TIMER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927840-2?
Additional datasheets, footprints and schematics for 927840-2 are listed on our Part Details page. You can also find images and similar parts to 927840-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927840-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927840-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927840-2 fall under?
The 927840-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927840-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927840-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927840-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927840-2 have stock available?
Authorised distributors including TE Store, Avnet America, Avnet Asia, Boersig and Power and Signal Group have stock available or on a lead time for 927840-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927840-2 often in real-time on the comparison pages.
What if I can't find stock of 927840-2?
You can fill out our help required form which you can use to request a quote for 927840-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.