Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
9,650
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
202,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
142,600
in stock
|
Buy Now | |
element14
from US$0.26
|
142,600
in stock
|
Buy Now | |
Farnell
from US$0.20
|
142,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
6,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,900
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
6,900
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Typical Current Rating | 40A |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .248in, .228in, 6.3mm, 5.8mm |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Size Search | 1.25mm², 2mm², 17AWG, 1.5mm², 2.5mm², 15AWG, 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .087 – .118in, 1.9 – 3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
STD POWER TIMER CONT. AWG13-17 | TTI Europe |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Standard Power Timer socket contact | RS |
Automotive Connectors STD POWER TIMER | Rapid Electronics |
TE Connectivity SPT REC 6.3 Contact SRC Ag Automotive Co | Distrelec |
STANDARD-POWER-TIMER CONTACT STANDARD-POWER-TIMER KONTAKT | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Power Timer PCB Conn Contact, Female, Crimp, Silver Plating 13 to 17 AWG | TE Connectivity 927837-5 | RS Americas |
STD PW TIMER CONTACT | Boersig |
Where can I find additional details, specifications and documents for a 927837-5?
Additional datasheets, footprints and schematics for 927837-5 are listed on our Part Details page. You can also find images and similar parts to 927837-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927837-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927837-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927837-5 fall under?
The 927837-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927837-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927837-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 927837-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927837-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 927837-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927837-5 often in real-time on the comparison pages.
What if I can't find stock of 927837-5?
You can fill out our help required form which you can use to request a quote for 927837-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.