Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .248in, 6.3mm, .228in, 5.8mm |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Typical Current Rating | 40A |
Wire Insulation Diameter | 1.3 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², .5mm², 1mm², 19AWG, .75mm², .85mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SPT REC 6.3 CONTACT SRC AG | TTI Europe |
STD POWER TIMER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927831-5?
Additional datasheets, footprints and schematics for 927831-5 are listed on our Part Details page. You can also find images and similar parts to 927831-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927831-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927831-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927831-5 fall under?
The 927831-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927831-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927831-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 927831-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927831-5 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 927831-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927831-5 often in real-time on the comparison pages.
What if I can't find stock of 927831-5?
You can fill out our help required form which you can use to request a quote for 927831-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.