Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
960
in stock
|
Buy Now | |
element14
from US$0.19
|
960
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 4.8mm, 5.8mm, .189in, .228in |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Insulation Diameter | .106 – .145in, 2.7 – 3.7mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Socket, Crimp, 12Awg Rohs Compliant: Yes |Amp Te Connectivity 927829-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | element14 |
CONTACT AUTOMOBILE FEM. A SERTIR 12AWG | Farnell |
12-11 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
TE Connectivity SPT REC 6.3 Contact SRC Sn Automotive Co | Distrelec |
SPT REC 6.3 CONTACT SRC SN | TTI Europe |
STD POWER TIMER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927829-2?
Additional datasheets, footprints and schematics for 927829-2 are listed on our Part Details page. You can also find images and similar parts to 927829-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927829-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927829-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927829-2 fall under?
The 927829-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927829-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927829-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927829-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927829-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 927829-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927829-2 often in real-time on the comparison pages.
What if I can't find stock of 927829-2?
You can fill out our help required form which you can use to request a quote for 927829-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.