Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
6,364
in stock
|
Buy Now | |
Boersig
from US$0.13
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,000
in stock
|
Buy Now | |
element14
from US$0.20
|
6,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Wire Size Search | 18AWG, .5mm², .75mm², .85mm², 1mm², 19AWG, 17AWG, .6mm² |
Wire Insulation Diameter | 1.4 – 2.3mm |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110), DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
JUN POWER-TIM REC | Boersig |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Jun Power-Tim Rec Rohs Compliant: Yes |Amp Te Connectivity 927771-6 | Newark Electronics |
JUN POWER-TIM REC | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
20-17 AWG Silver Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 927771-6?
Additional datasheets, footprints and schematics for 927771-6 are listed on our Part Details page. You can also find images and similar parts to 927771-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927771-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927771-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927771-6 fall under?
The 927771-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927771-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927771-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927771-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927771-6 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 927771-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927771-6 often in real-time on the comparison pages.
What if I can't find stock of 927771-6?
You can fill out our help required form which you can use to request a quote for 927771-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.