Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
7,462
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
7,462
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
7,462
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
7,462
in stock
|
Buy Now | |
Boersig
from US$1.10
|
465
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Style Code | C |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 2 Pos Fastin/On Housing Panel |Amp Te Connectivity 927742-2 | Newark Electronics |
Terminals 2 POS FASTIN/ON HOUSING PANEL | Rapid Electronics |
TE Connectivity - AMP Housing 2P FASTIN/ON Housing PANEL MOUNT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
AMP927742-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 927742-2?
Additional datasheets, footprints and schematics for 927742-2 are listed on our Part Details page. You can also find images and similar parts to 927742-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927742-2 fall under?
The 927742-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 927742-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927742-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927742-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 927742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927742-2 often in real-time on the comparison pages.
What if I can't find stock of 927742-2?
You can fill out our help required form which you can use to request a quote for 927742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.