927670-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 203 TAB HSG 16P NYLON NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.46
1,570
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.92
1,570
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.80
1,570
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.70
1,570
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.09
1,275
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now
Logo for Boersig
Boersig
from US$1.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Housing Color Natural
Mating Retention With
Mating Alignment With
Number of Positions 16
Terminal Orientation Straight
Terminal & Splice Type Tab
Length 63mm, 2.48in
Centerline .255in, 6.5mm
Width 24.4mm
Housing Material Polyamide
Mounting Style Free Hanging
Packaging Method Carton
Insulated No
Sealable No
Housing Type Tab Housing
Product Type Terminal Housing
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Ff 203 Tab Hsg 16P Nylon Nat |Amp Te Connectivity 927670-1 | Newark Electronics
Headers&Wire Housings 16P FLACHSTECK GEH | Rapid Electronics
TE Connectivity FF 203 TAB HSG 16P NYLON NAT Headers & W | Distrelec
PLUG HOUSING, 16POS, POLYAMIDE 6.6, NAT | Farnell
AMP927670-1 | Avnet America


927670-1 . Unknown Parts by Unknown

PLUG HOUSING 16POS POLYAMIDE 6.6 NAT

Status: Unknown
Series: FASTIN-FASTON Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTIN-FASTON Series
Gender Plug
No. of Positions 16Ways
Pitch Spacing 6.5mm
For Use With FASTIN-FASTON Series Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 927670-1?

Additional datasheets, footprints and schematics for 927670-1 are listed on our Part Details page. You can also find images and similar parts to 927670-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 927670-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927670-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 927670-1 fall under?

The 927670-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 927670-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 927670-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 927670-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 927670-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 927670-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 927670-1 often in real-time on the comparison pages.

What if I can't find stock of 927670-1?

You can fill out our help required form which you can use to request a quote for 927670-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay