Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .335in, 8.5mm |
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | PA 6 |
Housing Color | Natural |
RAST Version | None |
Mating Retention Type | Lock |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Box & Carton |
Packaging Quantity | 380 |
実装方法 | Box & Carton |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Standard Timer Housing 16Pos |Amp Te Connectivity 927669-2 | Newark Electronics |
Conn Housing RCP 16 POS 3.5mm ST Cable Mount Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 927669-2?
Additional datasheets, footprints and schematics for 927669-2 are listed on our Part Details page. You can also find images and similar parts to 927669-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927669-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927669-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927669-2 fall under?
The 927669-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 927669-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927669-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927669-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927669-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 927669-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927669-2 often in real-time on the comparison pages.
What if I can't find stock of 927669-2?
You can fill out our help required form which you can use to request a quote for 927669-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.