Status: | Unknown |
---|---|
Series: | 9276 Series |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2.5mm |
No. of Rows | 1Rows |
No. of Contacts | 3Contacts |
Connector Mounting | Surface Mount Right Angle |
Product Range | 9276 Series |
Contact Material | Beryllium Copper |
Gender | Receptacle |
RoHS Compliant | Yes |
Terminal Block, Wtb, 3Pos, 26-18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 9276003021106.?
Additional datasheets, footprints and schematics for 9276003021106. are listed on our Part Details page. You can also find images and similar parts to 9276003021106. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9276003021106. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9276003021106. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9276003021106. fall under?
The 9276003021106. is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9276003021106. when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9276003021106. you can contact the distributor directly for product support, shipping queries etc.
Is the 9276003021106. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9276003021106. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9276003021106..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9276003021106. often in real-time on the comparison pages.
What if I can't find stock of 9276003021106.?
You can fill out our help required form which you can use to request a quote for 9276003021106. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.