927395-1 Rectangular Connectors by TE Connectivity

07P CI2/MNL.MALE HS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Newark
Newark
from US$0.60
No stock
Buy Now
Logo for Farnell
Farnell
from US$1.24
2,750
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Polyamide
Number of Positions 7
Preloaded No
Housing Material Polyamide GF
Housing Color Natural
UL-Brandschutzklasse UL 94V-2
Lock Type Positive Lock
Comment This connector can be loaded with 6 X CI 2
Packaging Method Carton
Packaging Quantity 1700
Connector Style Receptacle
Product Type Connector

Alternative Descriptions

PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
07P Ci2/Mnl.male Hs |Amp Te Connectivity 927395-1 | Newark Electronics
Conn Housing 7 POS ST | Avnet America
07P CI2/MNL.MALE H | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 927395-1?

Additional datasheets, footprints and schematics for 927395-1 are listed on our Part Details page. You can also find images and similar parts to 927395-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 927395-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927395-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 927395-1 fall under?

The 927395-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 927395-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 927395-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 927395-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 927395-1 have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 927395-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 927395-1 often in real-time on the comparison pages.

What if I can't find stock of 927395-1?

You can fill out our help required form which you can use to request a quote for 927395-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay