Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Black |
---|---|
Mating Retention | Without |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 24mm, .945in |
Housing Material | Nylon |
Packaging Quantity | 7000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMP927357-2 | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1802 | TE Connectivity 927357-2 | RS Americas |
FF 110 2P HOUSING PA66 BLAC | Boersig |
Where can I find additional details, specifications and documents for a 927357-2?
Additional datasheets, footprints and schematics for 927357-2 are listed on our Part Details page. You can also find images and similar parts to 927357-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927357-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927357-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927357-2 fall under?
The 927357-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 927357-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927357-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927357-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927357-2 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 927357-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927357-2 often in real-time on the comparison pages.
What if I can't find stock of 927357-2?
You can fill out our help required form which you can use to request a quote for 927357-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.