Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 24mm, .945in |
Housing Material | Nylon |
Packaging Quantity | 7000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Ff 110 2P Housing Pa66 Natural |Amp Te Connectivity 927357-1 | Newark Electronics |
AMP927357-1 | Avnet America |
TE Connectivity FF 110 2P HOUSING PA66 NATURAL Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | FASTIN-FASTON 110 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 927357-1?
Additional datasheets, footprints and schematics for 927357-1 are listed on our Part Details page. You can also find images and similar parts to 927357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927357-1 fall under?
The 927357-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 927357-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927357-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 927357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927357-1 often in real-time on the comparison pages.
What if I can't find stock of 927357-1?
You can fill out our help required form which you can use to request a quote for 927357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.