Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Number of Rows | 1 |
---|---|
Housing Color | Black |
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | .394in, 10mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 2600 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2P Ff Flachst Geh Rohs Compliant: Yes |Amp Te Connectivity 927203-1 | Newark Electronics |
Conn Housing RCP 2 POS 10mm Crimp ST | Avnet America |
2P FF FLACHST GEH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927203-1?
Additional datasheets, footprints and schematics for 927203-1 are listed on our Part Details page. You can also find images and similar parts to 927203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927203-1 fall under?
The 927203-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 927203-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927203-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 927203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927203-1 often in real-time on the comparison pages.
What if I can't find stock of 927203-1?
You can fill out our help required form which you can use to request a quote for 927203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.