Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
1,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,531
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,531
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,531
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Standard Card Edge Connectors 3P Mt-Edge Geh |Amp Te Connectivity 927156-1 | Newark Electronics |
Standard Card Edge Connectors 3P MT-EDGE GEH | Rapid Electronics |
TE Connectivity 3P MT-EDGE GEH Board Connector 3 Contact | Distrelec |
AMP927156-1 | Avnet America |
Where can I find additional details, specifications and documents for a 927156-1?
Additional datasheets, footprints and schematics for 927156-1 are listed on our Part Details page. You can also find images and similar parts to 927156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927156-1 fall under?
The 927156-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 927156-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927156-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 927156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927156-1 often in real-time on the comparison pages.
What if I can't find stock of 927156-1?
You can fill out our help required form which you can use to request a quote for 927156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.