926987-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 926987-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 926987-2
Series Information for 926987-2 - TE Connectivity
  • Status: Active
  • Product Code: 1363
  • Global Product Line: 237
  • GPL Description: Appliances

Description

MNL BUCHSE 3,5 MM

Specifications

Contact Type:
Socket
Contact Diameter:
.14in, 3.56mm
Contact Classification:
Power
Contact Base Material:
Phosphor Bronze
Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
28A
Accepts Wire Insulation Diameter Range:
1.2 – 2.39mm, .047 – .094in, .047 – .094in, 1.2 – 2.4mm
Wire Size:
.5 – 1.5mm², 20 – 15AWG
Operating Voltage:
250VAC
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power
Packaging Method:
Loose Piece
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 794699-1, 1-350344-0, 1-350346-0, 1-480510-0, 1-480585-0, 1-480672-0, 1-480672-4, 1-480672-9, 880124, 925451-1, 539764-1, 539730-2, 1752938-2, 1752938-1
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability