No distributors results available
View Full Pricing & Stock ComparisonContact Diameter | .14in, 3.56mm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Classification | Power |
Contact Current Rating (Max) | 28A |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | .047 – .094in, .047 – .094in, 1.2 – 2.4mm, 1.2 – 2.39mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 926987-1?
Additional datasheets, footprints and schematics for 926987-1 are listed on our Part Details page. You can also find images and similar parts to 926987-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926987-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926987-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926987-1 fall under?
The 926987-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926987-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926987-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926987-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926987-1 have stock available?
There is no stock from authorised distributors for 926987-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926987-1 often in real-time on the comparison pages.
What if I can't find stock of 926987-1?
You can fill out our help required form which you can use to request a quote for 926987-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.