Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Diameter | .14in, 3.56mm |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 28A |
Contact Classification | Power |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | .047 – .094in, .047 – .094in, 1.2 – 2.4mm, 1.2 – 2.39mm |
Operating Voltage | 250VAC |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Packaging Method | Carton |
Packaging Quantity | 2500 |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&socket Connectors Mnl Buchse 3,5 Mm |Amp Te Connectivity 926986-2 | Newark Electronics |
TE Connectivity MNL BUCHSE 3 5 MM Connector Accessory 0. | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 15AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 28A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926986-2?
Additional datasheets, footprints and schematics for 926986-2 are listed on our Part Details page. You can also find images and similar parts to 926986-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926986-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926986-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926986-2 fall under?
The 926986-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926986-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926986-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926986-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926986-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 926986-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926986-2 often in real-time on the comparison pages.
What if I can't find stock of 926986-2?
You can fill out our help required form which you can use to request a quote for 926986-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.