Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 20 – 15AWG, .52 – 1.65mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.4mm, .047 – .094in |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.140" Mate N LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 926986-1?
Additional datasheets, footprints and schematics for 926986-1 are listed on our Part Details page. You can also find images and similar parts to 926986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926986-1 fall under?
The 926986-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926986-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926986-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 926986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926986-1 often in real-time on the comparison pages.
What if I can't find stock of 926986-1?
You can fill out our help required form which you can use to request a quote for 926986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.