Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
19,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
25,320
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
14,315
in stock
|
Buy Now | |
element14
from US$0.95
|
14,315
in stock
|
Buy Now | |
Farnell
from US$1.15
|
14,315
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CI 2 Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3.7mm |
Cable Diameter Min | 2.4mm |
Contact Size | 13 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessory 0.094in Min Cable Dia | Rapid Electronics |
CI2 pin crimp contact,1-2.5 sq.mm | RS |
Contact, Pin, Crimp Rohs Compliant: Yes |Amp Te Connectivity 926983-2 | Newark Electronics |
CONTACT, PIN, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 926983-2?
Additional datasheets, footprints and schematics for 926983-2 are listed on our Part Details page. You can also find images and similar parts to 926983-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926983-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926983-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926983-2 fall under?
The 926983-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926983-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926983-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926983-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926983-2 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926983-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926983-2 often in real-time on the comparison pages.
What if I can't find stock of 926983-2?
You can fill out our help required form which you can use to request a quote for 926983-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.