Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
3,490
in stock
|
Buy Now | |
Boersig
from US$0.20
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,730
in stock
|
Buy Now | |
element14
from US$0.25
|
3,730
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,730
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
RoHS Compliant | Yes |
CI 2 STIFT | Boersig |
Connector Accessory 0.078in Min Cable Dia | Rapid Electronics |
TE Connectivity CI 2 PCB Connector Contact Male Crimp Tin Plating 17 - 20 AWG | Distrelec |
CI 2 PIN AWG20-17 BRASS | TTI Europe |
Contact, Pin, 0.5-1Mm2, Crimp | Newark Electronics |
CONTACT, PIN, 0.5-1MM2, CRIMP | element14 |
Contact male crimp 20-17AWG CI-2 | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CI 2 PCB Connector Contact, Male, Crimp, Tin Plating 17 - 20 AWG | TE Connectivity 926980-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Unknown |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 926980-2?
Additional datasheets, footprints and schematics for 926980-2 are listed on our Part Details page. You can also find images and similar parts to 926980-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926980-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926980-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926980-2 fall under?
The 926980-2 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926980-2 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926980-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926980-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 926980-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 926980-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926980-2 often in real-time on the comparison pages.
What if I can't find stock of 926980-2?
You can fill out our help required form which you can use to request a quote for 926980-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.