Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
2,900
in stock
|
Buy Now | |
TE Store
from US$0.14
|
20,764
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
Contact Termination Area Plating Thickness | 39.37 – 78.74µin, 1 – 2µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 1 – 2µm, 39.37 – 78.74µin |
Contact Type | Receptacle |
Wire Size | 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .079 – .098in |
Operating Voltage | 250VDC, 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Multiple Crimp | No |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Material | Pre-Tin |
MT-EDGE CRIM CONTACT Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 926972-1 | Internal Number: 926972-1 | TE Connectivity | TE Store |
Din 41612 Connectors Mt-Edge Crim Contact |Amp Te Connectivity 926972-1 | Newark Electronics |
DIN 41612 Connectors MT-EDGE CRIM CONTACT | Rapid Electronics |
TE Connectivity - AMP MT-EDGE CRIM CONTACT | Distrelec |
Crimp Terminal F Loose Piece | Avnet America |
MT-EDGE CRIM CONTACT | TE Connectivity 926972-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926972-1?
Additional datasheets, footprints and schematics for 926972-1 are listed on our Part Details page. You can also find images and similar parts to 926972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926972-1 fall under?
The 926972-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926972-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926972-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 926972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926972-1 often in real-time on the comparison pages.
What if I can't find stock of 926972-1?
You can fill out our help required form which you can use to request a quote for 926972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.