Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Pin Diameter | 1.6mm, .063in |
Terminal Orientation | Straight |
Overall Length | .24in, 6mm |
Barrel Inside Diameter | .4mm, .016in |
Wire Size | 1624 – 2048CMA, 18 – 17AWG, .82 – 1mm² |
Material Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 3. |
Packaging Method | Reel |
Packaging Quantity | 30000 |
Insulated | No |
Barrel Type | Open Barrel |
WIRE PIN 18-17 AWG .01 PTPB Crimp Wire Terminal Type: Pin Mating Pin Diameter: 1.6 mm Mating Pin Diameter: .063 in Wire Size: 18 – 17 AWG Wire Size: .82 – 1 mm² Pin 1.6 mm .063" 18 – 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 926933-3 | Internal Number: 926933-3 | TE Connectivity | TE Store |
Wire Pin 18-17 Awg .01 Ptpb |Amp Te Connectivity 926933-3 | Newark Electronics |
Crimp Terminal 17-18.5AWG F 6mm 2.7mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926933-3?
Additional datasheets, footprints and schematics for 926933-3 are listed on our Part Details page. You can also find images and similar parts to 926933-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926933-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926933-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926933-3 fall under?
The 926933-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926933-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926933-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926933-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926933-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 926933-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926933-3 often in real-time on the comparison pages.
What if I can't find stock of 926933-3?
You can fill out our help required form which you can use to request a quote for 926933-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.