Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0154
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
150
in stock
|
Buy Now | |
Boersig
from US$0.0177
|
510,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0200
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.0187
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0390
|
44,953
in stock
|
Buy Now | |
Future Electronics
from US$0.0154
|
-
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now | |
TTI Europe
from US$0.0167
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Pin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Pin |
Pin Diameter | 1.6mm, .063in |
Wire Size | .82 – 1mm², 1624 – 2048CMA, 18 – 17AWG |
Barrel Inside Diameter | .4mm, .016in |
Overall Length | 6mm, .24in |
Material Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 3. |
Packaging Method | Reel |
Packaging Quantity | 30000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire Pin, 18-17Awg, Crimp | Newark Electronics |
WIRE PIN, 18-17AWG, CRIMP | Farnell |
Wire Pin 0.75-1mm² type C | RS |
Terminal Crimpband, Open Band Connector Crimp 17-18 AWG | Future Electronics |
Crimp Terminal 17-18.5AWG F 6mm 2.7mm Tin Strip | Avnet America |
WIRE PIN 18-17 AWG .01 BR | TE Connectivity 926933-2 | RS Americas |
CIRCULAR WIRE PIN AWG18-17 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Open Barrel Splice |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 926933-2?
Additional datasheets, footprints and schematics for 926933-2 are listed on our Part Details page. You can also find images and similar parts to 926933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926933-2 fall under?
The 926933-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926933-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926933-2 have stock available?
Authorised distributors including Boersig, Powell Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for 926933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926933-2 often in real-time on the comparison pages.
What if I can't find stock of 926933-2?
You can fill out our help required form which you can use to request a quote for 926933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.