Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin |
---|---|
Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 39.37 – 78.74µin, 1 – 2µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 39.37 – 78.74µin, 1 – 2µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Receptacle |
Wire Size | .5 – 1mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .079 – .098in |
Operating Voltage | 250VAC, 250VDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Plug Housing |
For Multiple Crimp | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Material | Pre-Tin |
MT-EDGE CRIMPKONT Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 926917-1 | Internal Number: 926917-1 | TE Connectivity | TE Store |
Standard Card Edge Connectors Mt-Edge Crimpkont |Amp Te Connectivity 926917-1 | Newark Electronics |
Crimp Terminal 17-20AWG F 14.85mm 3.4mm | Avnet America |
Where can I find additional details, specifications and documents for a 926917-1?
Additional datasheets, footprints and schematics for 926917-1 are listed on our Part Details page. You can also find images and similar parts to 926917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926917-1 fall under?
The 926917-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926917-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926917-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 926917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926917-1 often in real-time on the comparison pages.
What if I can't find stock of 926917-1?
You can fill out our help required form which you can use to request a quote for 926917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.