Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
270,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0373
|
270,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Leaf |
Terminal Orientation | Twisted |
Material Thickness | .0126in, .32mm |
Overall Length | .3in, 7.6mm |
Mating Tab Width | 3.4mm, .134in |
Terminal Height | .3in, 7.6mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Mating Tab Thickness | .5mm, .02in |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm), Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter 0.55mm) |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals MAG MATE LEAF KONT | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE W2W LEAF TERMINAL | TTI Europe |
Mag Mate Leaf Kont |Amp Te Connectivity 926851-1 | Newark Electronics |
Crimp Terminal 27-30AWG F 3mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926851-1?
Additional datasheets, footprints and schematics for 926851-1 are listed on our Part Details page. You can also find images and similar parts to 926851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926851-1 fall under?
The 926851-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926851-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926851-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 926851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926851-1 often in real-time on the comparison pages.
What if I can't find stock of 926851-1?
You can fill out our help required form which you can use to request a quote for 926851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.