Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Pre-Tin |
Terminal Type | Leaf |
Terminal Orientation | Twisted |
Terminal Height | 7.6mm, .3in |
Material Thickness | .25mm, .01in |
Magnet Wire Size | 33 – 31AWG, .18 – .265mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Overall Length | .311in, 7.9mm |
Mating Tab Thickness | .5mm, .02in |
Mating Tab Width | .134in, 3.4mm |
Identification Number | 4 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm), Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter 0.55mm) |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE W2W LEAF TERMINAL | TTI Europe |
Mag Mate Leaf Kont |Amp Te Connectivity 926850-1 | Newark Electronics |
Mag-Mate Terminal 31-33AWG 7.9mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926850-1?
Additional datasheets, footprints and schematics for 926850-1 are listed on our Part Details page. You can also find images and similar parts to 926850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926850-1 fall under?
The 926850-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926850-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926850-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Boersig, Avnet America and Avnet Abacus have stock available or on a lead time for 926850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926850-1 often in real-time on the comparison pages.
What if I can't find stock of 926850-1?
You can fill out our help required form which you can use to request a quote for 926850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.