Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
52,946
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0423
|
-
|
Buy Now | |
Boersig
from US$0.0382
|
-
|
Buy Now | |
TTI Europe
from US$0.0394
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Wire Size | 1 – 2.5mm², 2048 – 5178CMA, 17 – 13AWG |
Overall Length | 7mm, .275in |
Material Thickness | .33mm, .013in |
Barrel Inside Diameter | .088in, 2.24mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Quantity | 25000 |
Packaging Method | Reel |
Insulated | No |
Barrel Type | Open Barrel |
AM WIRE PIN 17-13 .013 BR Crimp Wire Terminal Type: Pin Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2048 – 5178 CMA Barrel Inside Diameter: .088 in Pin 17 – 13 AWG 1 – 2.5 mm² 2048 – 5178 CMA | Crimp Wire Pins & Tabs & Ferrule | Part Number: 926824-1 | Internal Number: 926824-1 | TE Connectivity | TE Store |
Terminals Autom.wire-Pin Reel Of 1000 |Amp Te Connectivity 926824-1 | Newark Electronics |
TE Connectivity - AMP Tabs&Ferrules AM WIRE PIN 17-13 .013 BR | Distrelec |
Pin Terminal 13.5-17AWG M 7.5mm 4.2mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926824-1?
Additional datasheets, footprints and schematics for 926824-1 are listed on our Part Details page. You can also find images and similar parts to 926824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926824-1 fall under?
The 926824-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926824-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926824-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 926824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926824-1 often in real-time on the comparison pages.
What if I can't find stock of 926824-1?
You can fill out our help required form which you can use to request a quote for 926824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.