Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Overall Length | 7mm, .275in |
Wire Size | 1021 â 2048CMA, .5 â 1mm², 20 â 17AWG |
Material Thickness | .013in, .33mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice Free, According to DIN 46228, Part 2. |
Packaging Quantity | 40000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
AM WIRE PIN 20-17 .013 PTPB Crimp Wire Terminal Type: Pin Wire Size: 20 â 17 AWG Wire Size: .5 â 1 mm² Wire Size: 1021 â 2048 CMA Barrel Type: Open Pin 20 â 17 AWG .5 â 1 mm² 1021 â 2048 CMA | Crimp Wire Pins & Tabs & Ferrule | Part Number: 926823-4 | Internal Number: 926823-4 | TE Connectivity | TE Store |
Am Wire Pin 20-17 .013 Ptpb |Amp Te Connectivity 926823-4 | Newark Electronics |
Pin Terminal 17-20AWG 7mm 3.2mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Conductor Area CSA | 1mm² |
Pin Diameter | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 7mm |
Pin Length | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926823-4?
Additional datasheets, footprints and schematics for 926823-4 are listed on our Part Details page. You can also find images and similar parts to 926823-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926823-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926823-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926823-4 fall under?
The 926823-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926823-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926823-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926823-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926823-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 926823-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926823-4 often in real-time on the comparison pages.
What if I can't find stock of 926823-4?
You can fill out our help required form which you can use to request a quote for 926823-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.