Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Pin |
---|---|
Terminal Type | Pin |
Terminal Orientation | Straight |
Wire Size | .5 – 1mm², 1021 – 2048CMA, 20 – 17AWG |
Overall Length | 7mm, .275in |
Material Thickness | .33mm, .013in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Method | Reel |
Packaging Quantity | 40000 |
Insulated | No |
Barrel Type | Open Barrel |
Pin Terminal 17-20AWG 7mm 3.2mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926823-1?
Additional datasheets, footprints and schematics for 926823-1 are listed on our Part Details page. You can also find images and similar parts to 926823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926823-1 fall under?
The 926823-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926823-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926823-1 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 926823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926823-1 often in real-time on the comparison pages.
What if I can't find stock of 926823-1?
You can fill out our help required form which you can use to request a quote for 926823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.