Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,900
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
64,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,345
in stock
|
Buy Now | |
element14
from US$0.16
|
1,345
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,345
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.2 – 3.3mm, .086 – .13in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | FLK |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
PL 250 FLAG REC 0.5-1.5 MM2 0. | TTI Europe |
Positive lock,receptacle,flag,20-15awg | RS |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 926820-4 | Newark Electronics |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
Mark I Series 0250 635 mm Female 155-20 Non Insulated Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 7.4mm Pre-Tin Strip | Avnet America |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.03mm2 | Distrelec |
.250 FLAG POSI-LOCK RECP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 926820-4?
Additional datasheets, footprints and schematics for 926820-4 are listed on our Part Details page. You can also find images and similar parts to 926820-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926820-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926820-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926820-4 fall under?
The 926820-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926820-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926820-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926820-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926820-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 926820-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926820-4 often in real-time on the comparison pages.
What if I can't find stock of 926820-4?
You can fill out our help required form which you can use to request a quote for 926820-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.