Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.2 – 3.3mm, .086 – .13in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | FLK |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity PL 250 REC TERMINAL-FLAG 20-15 PTPPB Aut | Distrelec |
Pos-Lock Fah-Steckh |Amp Te Connectivity 926820-1 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 5.4mm Pre-Tin Strip | Avnet America |
TERMINAL-FLAG REC AWG20-15 | TTI Europe |
Where can I find additional details, specifications and documents for a 926820-1?
Additional datasheets, footprints and schematics for 926820-1 are listed on our Part Details page. You can also find images and similar parts to 926820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926820-1 fall under?
The 926820-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926820-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926820-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 926820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926820-1 often in real-time on the comparison pages.
What if I can't find stock of 926820-1?
You can fill out our help required form which you can use to request a quote for 926820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.