Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
6,690
in stock
|
Buy Now | |
element14
from US$0.13
|
6,690
in stock
|
Buy Now | |
TE Store
from US$0.17
|
3,243
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .169in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FEMALE FLAG DISCONNECT, 6.35MM, 17-13AWG | element14 |
PL 250 REC TERMINAL-FLAG 17-13 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 926790-6 | Internal Number: 926790-6 | TE Connectivity | TE Store |
Female Flag Disconnect, 6.35Mm, 17-13Awg Rohs Compliant: Yes |Amp Te Connectivity 926790-6 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG F 20.8mm 12.4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926790-6?
Additional datasheets, footprints and schematics for 926790-6 are listed on our Part Details page. You can also find images and similar parts to 926790-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926790-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926790-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926790-6 fall under?
The 926790-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926790-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926790-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 926790-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926790-6 have stock available?
Authorised distributors including element14, Farnell, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 926790-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926790-6 often in real-time on the comparison pages.
What if I can't find stock of 926790-6?
You can fill out our help required form which you can use to request a quote for 926790-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.