Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
144,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
144,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
144,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Overall Length | .708in, 18mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .169in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 POS.LOK FL.REC | Rapid Electronics |
TE Connectivity 250 POS.LOK FL.REC Terminals 250 POS.LOK | Distrelec |
250 Pos.lok Fl.rec Rohs Compliant: Yes |Amp Te Connectivity 926790-5 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926790-5?
Additional datasheets, footprints and schematics for 926790-5 are listed on our Part Details page. You can also find images and similar parts to 926790-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926790-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926790-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926790-5 fall under?
The 926790-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926790-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926790-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 926790-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926790-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 926790-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926790-5 often in real-time on the comparison pages.
What if I can't find stock of 926790-5?
You can fill out our help required form which you can use to request a quote for 926790-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.