Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0926728-1,
C69179-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,880
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.40
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,880
in stock
|
Buy Now | |
element14
from US$0.36
|
3,880
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 5.3mm, .208in |
Length | 18mm, .71in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 4500 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P FF STECKHGEH 2,8 | TTI Europe |
FF 110 REC HSG 4P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight Primary Product Color: Black Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 926728-1 | Internal Number: 926728-1 | Alias Number: AMPS-0-0926728-1 | Black | TE Connectivity | TE Store |
Connector Housing, Rcpt, 16Pos, 5.3Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 16POS, 5.3MM | element14 |
Conn Housing RCP 4 POS 5.3mm Faston ST Cable Mount | Avnet America |
FASTIN-FASTON .110 Series, 4 Way Crimp Housing | TE Connectivity 926728-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926728-1?
Additional datasheets, footprints and schematics for 926728-1 are listed on our Part Details page. You can also find images and similar parts to 926728-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926728-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926728-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926728-1 fall under?
The 926728-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926728-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926728-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926728-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926728-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926728-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926728-1 often in real-time on the comparison pages.
What if I can't find stock of 926728-1?
You can fill out our help required form which you can use to request a quote for 926728-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.