Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0926716-1 |
Mating Retention | Without |
---|---|
Housing Color | Black |
Mating Alignment | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 9.7mm, .381in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3500 |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle Housing |
Insulated | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
Pl 2P Housing Pa 6.6 Zytel 101 Black |Amp Te Connectivity 926716-1 | Newark Electronics |
Conn Housing PL 2 POS 9.7mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 9.7mm |
For Use With | Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926716-1?
Additional datasheets, footprints and schematics for 926716-1 are listed on our Part Details page. You can also find images and similar parts to 926716-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926716-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926716-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926716-1 fall under?
The 926716-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926716-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926716-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926716-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926716-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 926716-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926716-1 often in real-time on the comparison pages.
What if I can't find stock of 926716-1?
You can fill out our help required form which you can use to request a quote for 926716-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.