Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
139
in stock
|
Buy Now | |
Boersig
from US$0.96
|
2,623
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
2,381
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
2,381
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
TE Store
from US$1.66
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV15 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings RECPT HSG 1X05P | Rapid Electronics |
TE Connectivity - AMP Connector 5P LOCKG CLIP GEH | Distrelec |
1 x 5 way locking clip housing MODU | RS |
Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 926657-5 | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm, 5 Way 1 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 926657-5 | RS Americas |
WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM | element14 |
Special Order: 5P LOCKG CLIP GEH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 926657-5 | Internal Number: 926657-5 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 926657-5?
Additional datasheets, footprints and schematics for 926657-5 are listed on our Part Details page. You can also find images and similar parts to 926657-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926657-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926657-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926657-5 fall under?
The 926657-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926657-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926657-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 926657-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926657-5 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and RS have stock available or on a lead time for 926657-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926657-5 often in real-time on the comparison pages.
What if I can't find stock of 926657-5?
You can fill out our help required form which you can use to request a quote for 926657-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.