Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
1,811
in stock
|
Buy Now | |
Boersig
from US$0.83
|
6,773
in stock
|
Buy Now | |
TE Store
from US$1.76
|
3,073
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
2,414
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
2,414
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,811
in stock
|
Buy Now | |
element14
from US$1.01
|
1,811
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Stamped | No |
Number of Positions | 4 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | PBT GV15 |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
LOCKING CLIP HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 926657-4 | Internal Number: 926657-4 | .1" | TE Connectivity | TE Store |
TE Connectivity 926657-4 Ampmodu Crimp Housing for Locking Clip 1 x 4P Black | Rapid Electronics |
TE Connectivity - AMP Connector LOCKING CLIP HSG | Distrelec |
Wtb Housing, Rcpt, 4Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 926657-4 | Newark Electronics |
WTB HOUSING, RCPT, 4POS, 1ROW, 2.54MM | element14 |
4 Position Rectangular Housing Connector Receptacle Black 0.100 (2.54mm)" | Future Electronics |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Material | Glass Filled Nylon |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 926657-4?
Additional datasheets, footprints and schematics for 926657-4 are listed on our Part Details page. You can also find images and similar parts to 926657-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926657-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926657-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926657-4 fall under?
The 926657-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926657-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926657-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926657-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926657-4 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 926657-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926657-4 often in real-time on the comparison pages.
What if I can't find stock of 926657-4?
You can fill out our help required form which you can use to request a quote for 926657-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.