Housing Color | White |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .358in, 9.1mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Carton |
Packaging Quantity | 500 |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P Pos-Lock Geh 6,3 Rohs Compliant: Yes |Amp Te Connectivity 926646-8 | Newark Electronics |
Conn Housing RCP 8 POS 9.1mm Crimp ST | Avnet America |
PL 250 8P HOUSING PA6.6 ZYTEL 101 WHITE | TE Connectivity 926646-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 9.1mm |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926646-8?
Additional datasheets, footprints and schematics for 926646-8 are listed on our Part Details page. You can also find images and similar parts to 926646-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926646-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926646-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926646-8 fall under?
The 926646-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926646-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926646-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 926646-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926646-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 926646-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926646-8 often in real-time on the comparison pages.
What if I can't find stock of 926646-8?
You can fill out our help required form which you can use to request a quote for 926646-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.