Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 8 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 9.1mm, .358in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Carton |
Packaging Quantity | 500 |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P Pos-Lock Geh 6,3 Rohs Compliant: Yes |Amp Te Connectivity 926646-3 | Newark Electronics |
Conn Housing RCP 8 POS 9.1mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 926646-3?
Additional datasheets, footprints and schematics for 926646-3 are listed on our Part Details page. You can also find images and similar parts to 926646-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926646-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926646-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926646-3 fall under?
The 926646-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926646-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926646-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926646-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926646-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 926646-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926646-3 often in real-time on the comparison pages.
What if I can't find stock of 926646-3?
You can fill out our help required form which you can use to request a quote for 926646-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.