Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.16 |
16,278
|
Buy Now | |
Newark Electronics | US$0.31 |
16,278
|
Buy Now | |
Rapid Electronics | US$0.19 |
16,278
|
Buy Now | |
Chip One Stop | US$0.23 |
16,278
|
Buy Now | |
Farnell | US$0.33 |
13,500
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
TE Store | US$0.31 |
-
|
Buy Now |
Material | Polyamide 6.6 GF |
---|---|
Color | Red |
For Use With | MODU IV Socket Housing |
Packaging Quantity | 2000 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Retention Accessory Type | Locking Device |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Headers & Wire Housings Locking Slide |Amp Te Connectivity 926635-2 | Newark Electronics |
Headers&Wire Housings LOCKING SLIDE | Rapid Electronics |
TE Connectivity LOCKING SLIDE Headers & Wire Housings LOCKING SLIDE | Distrelec |
LOCKING DEVICE, CONNECTOR | Farnell |
Connector Accessories Locking Device Polyamide 6.6 Red | Avnet America |
Connector, AMPMODU, Locking Slide | TE Connectivity 926635-2 | RS Americas |
Special Order: LOCKING SLIDE Connector Hardware Accessory Type: Locking Device Primary Product Color: Red Primary Product Material: Polyamide 6.6 GF Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Locking Device Red | Connector Hardware | Part Number: 926635-2 | Internal Number: 926635-2 | Polyamide 6.6 GF | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Accessory Type | Locking Device |
---|---|
For Use With | AMPMODU IV/V Series Connectors |
Product Range | AMPMODU IV/V Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926635-2?
Additional datasheets, footprints and schematics for 926635-2 are listed on our Part Details page. You can also find images and similar parts to 926635-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926635-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926635-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926635-2 fall under?
The 926635-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 926635-2 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926635-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926635-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926635-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 926635-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926635-2 often in real-time on the comparison pages.
What if I can't find stock of 926635-2?
You can fill out our help required form which you can use to request a quote for 926635-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.