Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
41,669
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
41,669
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
41,669
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
41,669
in stock
|
Buy Now | |
Boersig
from US$0.0451
|
22,691
in stock
|
Buy Now | |
TE Store
from US$0.10
|
11,908
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 24.4mm, .96in |
Width | 9.2mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
For Use With | FASTON Terminals |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
250 Faston Hsg. Rec. 1P Black |Amp Te Connectivity 926539-3 | Newark Electronics |
Terminals FASTON ISOL HUELSE | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P BLACK | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
250 FASTON HSG. REC. 1P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 926539-3 | Internal Number: 926539-3 | TE Connectivity | TE Store |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 926539-3?
Additional datasheets, footprints and schematics for 926539-3 are listed on our Part Details page. You can also find images and similar parts to 926539-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926539-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926539-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926539-3 fall under?
The 926539-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926539-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926539-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926539-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926539-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 926539-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926539-3 often in real-time on the comparison pages.
What if I can't find stock of 926539-3?
You can fill out our help required form which you can use to request a quote for 926539-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.