Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
430
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
94,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
3,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,474
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
3,474
in stock
|
Buy Now | |
Boersig
from US$0.26
|
1,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
732
in stock
|
Buy Now | |
element14
from US$0.29
|
462
in stock
|
Buy Now | |
Farnell
from US$0.31
|
462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
197
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 8.5mm, .334in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P. POS.LOCK HSG | TTI Europe |
TE Connectivity - AMP Housing PL MKI 250 REC HSG 5P NYLON BLK | Distrelec |
PL 250 REC HSG 5P NYLON BLACK | Boersig |
Connector Housing, Rcpt, 5Pos | Newark Electronics |
HOUSING, 5 WAY | element14 |
Positive lock plug housing,5 way,6.35mm | RS |
Terminals cover | Transfer Multisort Elektronik |
5 Position Positive Lock Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 5 POS Crimp ST | Avnet America |
AMP POSITIVE LOCK Mark I SER,5Way Nylon 66 Crimp Term Housing,6.35mm Tab Size | TE Connectivity 926526-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926526-1?
Additional datasheets, footprints and schematics for 926526-1 are listed on our Part Details page. You can also find images and similar parts to 926526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926526-1 fall under?
The 926526-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926526-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926526-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 926526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926526-1 often in real-time on the comparison pages.
What if I can't find stock of 926526-1?
You can fill out our help required form which you can use to request a quote for 926526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.