Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
959
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
5,115
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,595
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,520
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,277
in stock
|
Buy Now | |
element14
from US$0.27
|
2,277
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .291in, 7.4mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 2 WAY POSI-LOK HOUSING(T TYP) | Rapid Electronics |
TE Connectivity - AMP Housing PL 250 REC HSG 2P NYLON NAT | Distrelec |
RCPT HOUSING, 2POS, POLYAMIDE 6.6, NAT | Farnell |
Connector Housing, Rcpt, 2Pos, 7.4Mm Rohs Compliant: Yes |Amp Te Connectivity 926522-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 7.4MM | element14 |
Housing 2way Rec 6.35mm Natural PosiLock | RS |
Conn Housing RCP 2 POS 7.4mm Crimp ST Cable Mount | Avnet America |
PosiLock Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 926522-2 | RS Americas |
2 WAY POSI-LOK HOUSING(T TYPE) | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 7.4mm |
For Use With | Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926522-2?
Additional datasheets, footprints and schematics for 926522-2 are listed on our Part Details page. You can also find images and similar parts to 926522-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926522-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926522-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926522-2 fall under?
The 926522-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926522-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926522-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926522-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926522-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 926522-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926522-2 often in real-time on the comparison pages.
What if I can't find stock of 926522-2?
You can fill out our help required form which you can use to request a quote for 926522-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.