Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
305
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
16,643
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
16,643
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
16,643
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
14,300
in stock
|
Buy Now | |
Boersig
from US$0.31
|
939
in stock
|
Buy Now | |
element14
from US$0.28
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Black |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .393in, 10mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1300 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals .250 2P RCPT HSG BLK | Rapid Electronics |
TE Connectivity - AMP Housing PL 250 REC HSG 2P NYLON BLACK | Distrelec |
BOIT POSITIV LOCK | TTI Europe |
OTHER CONNECTOR ACCESSORIES | Farnell |
TERMINAL HOUSING, RECEPTACLE, 2POS | element14 |
Terminal Housing, Receptacle, 2Pos | Newark Electronics |
Black 2 Position Nylon Straight Positive Lock Connector | Future Electronics |
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount | Avnet America |
PL 250 REC HSG 2P NYLON BLACK | TE Connectivity 926521-2 | RS Americas |
Where can I find additional details, specifications and documents for a 926521-2?
Additional datasheets, footprints and schematics for 926521-2 are listed on our Part Details page. You can also find images and similar parts to 926521-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926521-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926521-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926521-2 fall under?
The 926521-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926521-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926521-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926521-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926521-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 926521-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926521-2 often in real-time on the comparison pages.
What if I can't find stock of 926521-2?
You can fill out our help required form which you can use to request a quote for 926521-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.