Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
2,563
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
9,154
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
9,154
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
9,154
in stock
|
Buy Now | |
Farnell
from US$1.13
|
7,400
in stock
|
Buy Now | |
element14
from US$0.68
|
4,949
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Red |
---|---|
Primary Product Material | Polycarbonate GF |
UL Flammability Rating | UL 94V-1 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Keying Accessory Type | Keying Strip |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Connectors KEYING PLUG | Rapid Electronics |
TE Connectivity - AMP PCB Connector KEYING PLUG | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
KEYING PLUG, EUROCARD CONNECTOR | element14 |
Keying plug,receptacle,type B,C,D,F,red | RS |
Keying plug, receptacle, type B, C,D, F,red | TE Connectivity 926495-3 | RS Americas |
Connector Accessory, Keying Plug, Amp Eurocard Type B, Type C & Type F Receptacle Connectors Rohs Compliant: Yes |Amp Te Connectivity 926495-3 | Newark Electronics |
Connector Accessories Keying Plug Polycarbonate Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP Eurocard Type B Type C & Type F Receptacle Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926495-3?
Additional datasheets, footprints and schematics for 926495-3 are listed on our Part Details page. You can also find images and similar parts to 926495-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926495-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926495-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926495-3 fall under?
The 926495-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 926495-3 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926495-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926495-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926495-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 926495-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926495-3 often in real-time on the comparison pages.
What if I can't find stock of 926495-3?
You can fill out our help required form which you can use to request a quote for 926495-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.