Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Red |
---|---|
Primary Product Material | Polycarbonate GF |
UL Flammability Rating | UL 94V-1 |
Comment | For Type F cable mount only. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector Keying Accessory Type | Keying Strip |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessory, Keying Strip, Eurocard Din 41612 Connectors Rohs Compliant: Yes |Amp Te Connectivity 926495-1 | Newark Electronics |
KEYING BLOCK, PCB Connector Keying | TE Connectivity 926495-1 | RS Americas |
KEYING STRIP, EUROCARD DIN 41612 | element14 |
Connector Accessories 11 POS Plug Keying Strip Polycarbonate Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Strip |
---|---|
For Use With | Eurocard DIN 41612 Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926495-1?
Additional datasheets, footprints and schematics for 926495-1 are listed on our Part Details page. You can also find images and similar parts to 926495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926495-1 fall under?
The 926495-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 926495-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926495-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 926495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926495-1 often in real-time on the comparison pages.
What if I can't find stock of 926495-1?
You can fill out our help required form which you can use to request a quote for 926495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.